P-channel enhancement mode vertical D-MOS transistor in a SOT223 package, intended for relay, high-speed, and line transformer drivers. It has a drain-source voltage rating of 250 V, a continuous drain current of 225 mA, a drain-source on-resistance of 15 Ω at V_GS = 10 V and I_D = 200 mA, and a gate-source threshold voltage of 2.8 V at I_D = 1 mA. Direct interface to CMOS and TTL logic is supported, and the device exhibits no secondary breakdown.
P-channel enhancement mode vertical Double-Diffused Field-Effect Transistor (D-MOSFET) in a SOT89 (SC-62) medium power and flat lead Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
MOSFET P-Channel 250V 0.225A SOT223
MOSFET P-Channel 250V 0.225A SOT223
MOSFET P-Channel 250V 0.225A SOT223
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024436-BSP225,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 225mA (Ta)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Input Capacitance: 90pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
BSP225 - P-channel vertical D-MOS intermediate level FET SC-73 4-Pin Product overview: BSP225,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP225,115 can be used for catalog matching and distributor lookup.
P-Channel 250V 225mA (Ta) 1.5W (Ta) Surface Mount SOT-223
P-Channel 250V 225mA (Ta) 1.5W (Ta) Surface Mount SOT-223
P-Channel 250V 225mA (Ta) 1.5W (Ta) Surface Mount SOT-223
MOSFET P-CH 250V 225MA SOT223
MOSFET Transistor, P Channel, -200 mA, -250 V, 10 ohm, -10 V, -2.8 V RoHS Compliant: Yes
MOSFET P-CH 250V 225MA SOT223
| Nexperia B.V. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSP225,115 | 1777183 | 1777183P | 1024436-BSP225,115 | 278-BSP225,115 | 1727-BSP225,115TR-ND | BSP225,115 | 34R3023 | BSP225,115 |
| Product Name | P-channel vertical D-MOS intermediate level FET | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP225,115 | P-Channel MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, P Channel, -200 Ma, -250 V, 10 Ohm, -10 V, -2.8 V Rohs Compliant Nexperia | Single FETs, MOSFETs |
| Package Type | SOT223; SOT223 SOT223 | SOT223; Sot-223 (sc-73) | SC-73 | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-3 | SOT223; TO-261-4, TO-261AA | |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||||
| Number of units in IC | 1 | ||||||||
| V(BR)DSS | 250 volts | 250 volts |