Nexperia B.V. N-channel 40 V, 3.3 mOhm standard level MOSFET in LFPAK33 BUK7M3R3-40HX

Description
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Description
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel MOSFET in an LFPAK33 package, rated for 40 V drain-source voltage and conducting up to 80 A continuous current at 25 °C mounting base temperature. It features a typical on-state resistance of 3.3 mΩ at 25 °C and is fully qualified to AEC-Q101 at 175 °C junction temperature. The device supports repetitive avalanche energy up to 57 mJ and uses Trench 9 superjunction technology with copper clip packaging for high reliability. It is designed for 12 V automotive applications including powertrain, chassis, body, and infotainment systems.

Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel MOSFET in an LFPAK33 package, rated for 40 V drain-source voltage and conducting up to 80 A continuous current at 25 °C mounting base temperature. It features a typical on-state resistance of 3.3 mΩ at 25 °C and is fully qualified to AEC-Q101 at 175 °C junction temperature. The device supports repetitive avalanche energy up to 57 mJ and uses Trench 9 superjunction technology with copper clip packaging for high reliability. It is designed for 12 V automotive applications including powertrain, chassis, body, and infotainment systems.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 3.3 mOhm standard level MOSFET in LFPAK33 - BUK7M3R3-40HX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 3.3 mOhm standard level MOSFET in LFPAK33
BUK7M3R3-40HX
N-channel 40 V, 3.3 mOhm standard level MOSFET in LFPAK33 BUK7M3R3-40HX
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting

Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications.

Features and benefits

  • Fully automotive qualified to AEC-Q101 at 175 °C
  • Trench 9 superjunction technology:
    • Low power losses, high power density

Applications

  • 12 V automotive systems
  • Powertrain, chassis, body and infotainment applications
  • Medium/Low power motor drive
  • DC-DC systems
  • LED lighting
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8593-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8593-1-ND
Single FETs, MOSFETs 1727-8593-1-ND
N-Channel 40V 80A (Ta) 101W (Ta) Surface Mount LFPAK33

N-Channel 40V 80A (Ta) 101W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8593-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8593-6-ND
Single FETs, MOSFETs 1727-8593-6-ND
N-Channel 40V 80A (Ta) 101W (Ta) Surface Mount LFPAK33

N-Channel 40V 80A (Ta) 101W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8593-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8593-2-ND
Single FETs, MOSFETs 1727-8593-2-ND
N-Channel 40V 80A (Ta) 101W (Ta) Surface Mount LFPAK33

N-Channel 40V 80A (Ta) 101W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 40 V, 3.3 m? standard level MOSFET in LFPAK33

MOSFET N-channel 40 V, 3.3 m? standard level MOSFET in LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - BUK7M3R3-40HX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7M3R3-40HX
Single FETs, MOSFETs BUK7M3R3-40HX
MOSFET N-CH 40V 80A LFPAK33

MOSFET N-CH 40V 80A LFPAK33

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 80A, 175Deg C, 101W; Transistor Polarity Nexperia - 99AC8919 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 80A, 175Deg C, 101W; Transistor Polarity Nexperia
99AC8919
Mosfet, N-Ch, 40V, 80A, 175Deg C, 101W; Transistor Polarity Nexperia 99AC8919
MOSFET, N-CH, 40V, 80A, 175DEG C, 101W; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 80A, 175DEG C, 101W; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M3R3-40HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M3R3-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M3R3-40HX
MOSFET N-CH 40V 80A LFPAK33

MOSFET N-CH 40V 80A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7M3R3-40HX 1727-8593-1-ND BUK7M3R3-40HX BUK7M3R3-40HX 99AC8919 BUK7M3R3-40HX
Product Name N-channel 40 V, 3.3 mOhm standard level MOSFET in LFPAK33 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 40V, 80A, 175Deg C, 101W; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 80000 milliamps 80000 milliamps 80000 milliamps
VGS(off) 20 volts
PD 101 milliwatts 101000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002HWX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
5 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers