Nexperia B.V. Single FETs, MOSFETs BSP100,135

Description
N-Channel 30V 3.2A (Ta) 8.3W (Tc) Surface Mount SOT-223
Request a Quote
Description
N-Channel 30V 3.2A (Ta) 8.3W (Tc) Surface Mount SOT-223
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSP100 is an N-channel enhancement mode MOSFET in an SOT223 surface-mount package with a drain-source voltage rating of 30 V and a continuous drain current of 6 A at 25 °C. It features a low on-state resistance of up to 100 mΩ at VGS = 10 V and 200 mΩ at VGS = 4.5 V, and a thermal resistance from junction to solder point of 12 to 15 K/W. The device supports a non-repetitive avalanche energy of 23 mJ and meets UL 94 V-0 flammability requirements. Its operating junction temperature range is −65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The BSP100 is an N-channel enhancement mode MOSFET in an SOT223 surface-mount package with a drain-source voltage rating of 30 V and a continuous drain current of 6 A at 25 °C. It features a low on-state resistance of up to 100 mΩ at VGS = 10 V and 200 mΩ at VGS = 4.5 V, and a thermal resistance from junction to solder point of 12 to 15 K/W. The device supports a non-repetitive avalanche energy of 23 mJ and meets UL 94 V-0 flammability requirements. Its operating junction temperature range is −65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-6956-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-6956-2-ND
Single FETs, MOSFETs 568-6956-2-ND
N-Channel 30V 3.2A (Ta) 8.3W (Tc) Surface Mount SOT-223

N-Channel 30V 3.2A (Ta) 8.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 568-6956-2-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products