NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA. The BC847A-Q variant has a DC current gain (hFE) range of 110 to 220 at VCE = 5 V and IC = 2 mA. It is qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number1
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC847-Q
SOT23
TO-236AB
BC857-Q
BC847A-Q
BC857A-Q
BC847B-Q
BC857B-Q
BC847C-Q
BC857C-Q
1 Valid for all available selection groups.
Features and benefits
Applications
TRANS NPN 45V 0.1A TO-236AB
TRANS NPN 45V 0.1A TO-236AB
TRANS NPN 45V 0.1A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC847A-QVL | 1727-BC847A-QVLTR-ND |
| Product Name | 45 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | |
| VCEO | 45 volts | |
| PD | 250 milliwatts |