NPN/NPN general-purpose transistor pair in a small SOT457 (SC-74) surface-mounted plastic package with a 6-lead configuration. Each transistor features a 45 V collector-emitter voltage rating, 100 mA collector current, and a DC current gain ranging from 200 to 450 at 5 V and 2 mA. It exhibits low collector-emitter saturation voltage and low collector capacitance, with closely matched current gain between both transistors. The device is AEC-Q101 qualified for automotive applications and dissipates up to 380 mW total power under standard PCB mounting conditions.
NPN/NPN general-purpose transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
45 V, 100 mA NPN/NPN general-purpose transistor
TRANS 2NPN 45V 100MA 6-TSOP
TRANS 2NPN 45V 100MA 6-TSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount 6-TSOP
BC847DS - 45 V, 100 mA NPN/NPN general-purpose transistor TSOP 6-Pin Product overview: BC847DS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847DS,115 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1160004-BC847DS,115
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 380mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 2156-BC847DS,115-NEX
Base Product Number: BC847
TRANSISTOR ROHS COMPLIANT: YES
TRANS 2NPN 45V 0.1A 6TSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC847DS,115 | BC847DS,115 | 1727-BC847DS,115DKR-ND | 277-BC847DS,115 | 1160004-BC847DS,115 | 28AK6413 | BC847DS,115 |
| Product Name | 45 V, 100 mA NPN/NPN general-purpose transistor | Bipolar Transistor Arrays | 45 V 100 mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 | SOT3 | TO-3 | 6-TSOP | |
| Polarity | NPN | NPN | NPN | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| Power Gain | 200 dB |