Nexperia B.V. Transistor,npn/npn Matched,sot143B; Transistor Polarity Nexperia BCM61B

Description
TRANSISTOR,NPN/NPN MATCHED,SOT143B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:390mW; DC Current Gain hFE:290hFE; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR,NPN/NPN MATCHED,SOT143B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:390mW; DC Current Gain hFE:290hFE; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,npn/npn Matched,sot143B; Transistor Polarity Nexperia - 83R9408 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn/npn Matched,sot143B; Transistor Polarity Nexperia
83R9408
Transistor,npn/npn Matched,sot143B; Transistor Polarity Nexperia 83R9408
TRANSISTOR,NPN/NPN MATCHED,SOT143B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:390mW; DC Current Gain hFE:290hFE; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR,NPN/NPN MATCHED,SOT143B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:390mW; DC Current Gain hFE:290hFE; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 83R9408
Product Name Transistor,npn/npn Matched,sot143B; Transistor Polarity Nexperia
Transistor Type Transistor,npn/npn Matched,sot143B; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details
45 V, 1 A PNP medium power transistors - BC51-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R040M1 - AIMBG120R040M1 - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details