PNP/PNP general-purpose double transistor in a 6-pin TSSOP (SOT363) surface-mount package, measuring 2.1 mm × 1.25 mm × 0.95 mm, with a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA per transistor, suitable for general-purpose switching and amplification, with a maximum junction temperature of 175 °C.
TRANS 2PNP 45V 100MA 6-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-BC857BSHX-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |