PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package with a 6-lead TSSOP package, measuring 2.2 mm × 1.35 mm × 1.1 mm. Each transistor has a collector-emitter voltage rating of -45 V, a collector current of -100 mA, and a DC current gain of 200 to 450 at -5 V and -2 mA. Collector-emitter saturation voltage is -100 mV at -10 mA and -0.5 mA, and base-emitter saturation voltage is -755 mV. Collector capacitance is 2.2 pF at -10 V and 1 MHz. The device is qualified to AEC-Q101 for automotive applications and has a maximum junction temperature of 150 °C.
PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN complement: BC847BS-Q
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP
TRANS 2PNP 50V 100MA 6-TSSOP
TRANS 2PNP 50V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC857BS-QF | 1727-BC857BS-QFTR-ND |
| Product Name | PNP general purpose double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |