NPN general purpose transistor in a SOT323 surface-mount package, rated for a maximum collector-emitter voltage of 45 V and continuous collector current of 100 mA, with a total power dissipation of 200 mW. The device has a transition frequency of 100 MHz and operates with a junction temperature up to 150 °C. It is part of a series with DC current gain (hFE) ranging from 420 to 800 for the CW variant. The package dimensions are 2.2 mm x 1.35 mm. The part meets RoHS standards and is suitable for low-noise audio applications.
Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC0862 |
| Product Name | Transistor Polarity Nexperia |
| Transistor Type | Transistor Polarity Nexperia |