NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BC859B
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC849B/A2,215 |
| Product Name | NPN general purpose transistor |
| Polarity | NPN |
| Package Type | SOT23; SOT23 |
| IC(max) | 100 milliamps |
| VCEO | 30 volts |