NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, with a DC current gain (hFE) between 420 and 800 for the BC847CW variant. The device has a total power dissipation of 200 mW, a junction temperature range up to 150 °C, and a transition frequency of 100 MHz. It complies with IEC 60134 for limiting values and is not automotive qualified.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SC-70
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-BC847CW/SNFTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |