Nexperia B.V. Bipolar Transistor Arrays BC847BSHF

Description
TRANS 2NPN 45V 100MA 6-TSSOP
Request a Quote
Description
TRANS 2NPN 45V 100MA 6-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm, designed for general-purpose switching and amplification with a collector-emitter voltage rating of 45 V and collector current of 100 mA per transistor. It features a DC current gain of 200 to 450 at 5 V and 2 mA, an emitter-base voltage of 7 V, and a maximum junction temperature of 175 °C. The device meets the IEC 60134 absolute maximum ratings standard and is not specified as automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm, designed for general-purpose switching and amplification with a collector-emitter voltage rating of 45 V and collector current of 100 mA per transistor. It features a DC current gain of 200 to 450 at 5 V and 2 mA, an emitter-base voltage of 7 V, and a maximum junction temperature of 175 °C. The device meets the IEC 60134 absolute maximum ratings standard and is not specified as automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 1727-BC847BSHF-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC847BSHF-ND
Bipolar Transistor Arrays 1727-BC847BSHF-ND
TRANS 2NPN 45V 100MA 6-TSSOP

TRANS 2NPN 45V 100MA 6-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1727-BC847BSHF-ND
Product Name Bipolar Transistor Arrays
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 38065329 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
PNP general-purpose transistor - 2PA1576Q,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
View Details
3 suppliers