Nexperia B.V. Transistor Polarity Nexperia BC847BPN 135.

Description
Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:220mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Description
Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:220mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Nexperia - 15AC2196 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Nexperia
15AC2196
Transistor Polarity Nexperia 15AC2196
Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:220mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:220mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC2196
Product Name Transistor Polarity Nexperia
Transistor Type Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1251115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type Semitrans3
View Details
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details