NPN double transistor in a very small SOT363-3 (SC-88) surface-mounted package, containing two integrated transistors to reduce component count and board space. Each transistor has a collector-emitter voltage rating of 65 V, a collector current of 100 mA, and a DC current gain of at least 110 at 2 mA collector current. The device is qualified to AEC-Q101 for automotive applications. Total power dissipation is 300 mW at 25 °C ambient temperature, with a junction temperature rating up to 150 °C.
NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS 2NPN 65V 100MA 6-TSSOP
TRANS 2NPN 65V 100MA 6-TSSOP
TRANS 2NPN 65V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC846S-QF | 1727-BC846S-QFTR-ND |
| Product Name | NPN general purpose double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |