Nexperia B.V. High-speed switching diode BAW56Z

Description
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Low leakage current Reverse voltage: VR ≤ 90 V Small SMD plastic package Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Low leakage current Reverse voltage: VR ≤ 90 V Small SMD plastic package Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAW56Z - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAW56Z
High-speed switching diode BAW56Z
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Low leakage current Reverse voltage: VR ≤ 90 V Small SMD plastic package Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 2 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 90 V
  • Small SMD plastic package

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAW56Z
Product Name High-speed switching diode
Diode Applications Switching
VF 1000 to 1 volts
IF 215 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low leakage switching diode - BAS116GW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
View Details
Single Diodes - 1727-5340-6-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers
Single Diodes - 1727-BAS21QC-QZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers
High-voltage switching diode - BAS21/AT,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
VF 1000 to 1 volts
IF 200 mA
View Details