Nexperia B.V. High-speed switching diode BAV99S/APGH

Description
High-speed switching diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAV99S/APGH - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAV99S/APGH
High-speed switching diode BAV99S/APGH
High-speed switching diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching

High-speed switching diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 1.5 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Very small SMD plastic packages

Applications

  • High-speed switching
  • Reverse polarity protection
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAV99S/APGH
Product Name High-speed switching diode
Diode Applications Switching; Protector
VF 1000 to 1 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY/ZLH - Nexperia B.V.
Specs
Diode Applications Switching
View Details
3 suppliers
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Voltage regulator diodes - 1N4728A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
High-speed switching diode - BAS16H,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers