Nexperia B.V. High-speed double diode BAV74/A2,215

Description
The BAV74 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 50 V Repetitive peak reverse voltage: max. 60 V Repetitive peak forward current: max. 450 mA AEC-Q101 qualified Applications High-speed switching in thick and thin-film circuits
Request a Quote Datasheet
Description
The BAV74 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 50 V Repetitive peak reverse voltage: max. 60 V Repetitive peak forward current: max. 450 mA AEC-Q101 qualified Applications High-speed switching in thick and thin-film circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed double diode - BAV74/A2,215 - Nexperia B.V.
Nijmegen, Netherlands
High-speed double diode
BAV74/A2,215
High-speed double diode BAV74/A2,215
The BAV74 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 50 V Repetitive peak reverse voltage: max. 60 V Repetitive peak forward current: max. 450 mA AEC-Q101 qualified Applications High-speed switching in thick and thin-film circuits

The BAV74 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Small plastic SMD package
  • High switching speed: max. 4 ns
  • Continuous reverse voltage: max. 50 V
  • Repetitive peak reverse voltage: max. 60 V
  • Repetitive peak forward current: max. 450 mA
  • AEC-Q101 qualified

Applications

  • High-speed switching in thick and thin-film circuits
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAV74/A2,215
Product Name High-speed double diode
Diode Applications Switching
VF 1000 to 1 volts
IF 215 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - 1PS79SB70/DG,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
IF 70 mA
View Details
Single high-speed switching diode - BAS21J,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
High-speed switching diode - BAS16VY-QX - Nexperia B.V.
Specs
Diode Applications Switching
View Details
4 suppliers
Diodes, Rectifiers - Single - 1PS70SB82,115 - 1002473-1PS70SB82,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.7000 volts
VR 15 volts
View Details
5 suppliers