Nexperia B.V. High-voltage switching diode BAS321J-QX

Description
High-voltage switching diode in a very small SOD323F (SC-90) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode in a very small SOD323F (SC-90) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS321J-QX - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS321J-QX
High-voltage switching diode BAS321J-QX
High-voltage switching diode in a very small SOD323F (SC-90) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode in a very small SOD323F (SC-90) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current: IR ≤ 100 nA
  • High reverse voltage VR ≤ 200 V
  • Low capacitance: Cd ≤ 2 pF
  • Very small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-BAS321J-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 250MA SOD323F

DIODE STD 200V 250MA SOD323F

Buy Now Datasheet
Single Diodes - 1727-BAS321J-QXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 250MA SOD323F

DIODE STD 200V 250MA SOD323F

Buy Now Datasheet
Single Diodes - 1727-BAS321J-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 250MA SOD323F

DIODE STD 200V 250MA SOD323F

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS321J-QX 1727-BAS321J-QXDKR-ND
Product Name High-voltage switching diode Single Diodes
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 250 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diode and Rectifier - 280-1PS76SB21F - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
6 suppliers
Low-leakage diode - BAS116QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1 volts
View Details
High-speed switching diode - BAS16VY-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers