Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. Rated for a maximum reverse voltage of 30 V, forward current of 200 mA, and total power dissipation of 250 mW at 25 °C ambient temperature. Junction temperature rating is 150 °C. Features low forward voltage and low capacitance for applications including ultra high-speed switching, line termination, voltage clamping, and reverse polarity protection.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAT54 series - Schottky barrier diodes TO-236 3-Pin Product overview: BAT54,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54,235 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Surface Mount TO-236AB
Diode Schottky 30V 200mA (DC) Surface Mount TO-236AB
Diode Schottky 30V 200mA (DC) Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 800982-BAT54,235
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA (DC)
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: TO-236AB
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 100mA
Current - Reverse Leakage at Vr: 2μA at 25V
Capacitance at Vr, F: 10pF at 1V, 1MHz
Part Number Series: BAT54
Nexperia BAT54,235 Diode
DIODE SCHOTTKY 30V 200MA TO236AB
DIODE SCHOTTKY 30V 200MA TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | BAT54,235 | 280-BAT54,235 | 1727-6381-1-ND | 800982-BAT54,235 | 1707961 | BAT54,235 | BAT54,235 |
| Product Name | Schottky barrier diode | Schottky Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAT54,235 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Applications | Switching | ||||||
| Package | SOT23; SOT23 SOT23 | SOT23; Sot-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| IF | 200 mA |