Nexperia B.V. Octal bus transceiver; 3-state 74VHC245BQ/GX

Description
The 74VHC245; 74VHCT245 are high-speed Si-gate CMOS devices. The 74VHC245; 74VHCT245 are octal transceivers featuring non-inverting 3-state bus compatible outputs in both send and receive directions. The 74VHC245; 74VHCT245 feature an output enable input (OE), for easy cascading, and a send and receive direction control input (DIR). OEcontrols the outputs so that the buses are effectively isolated. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: The 74VHC245 operates with CMOS input level The 74VHCT245 operates with TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74VHC245; 74VHCT245 are high-speed Si-gate CMOS devices. The 74VHC245; 74VHCT245 are octal transceivers featuring non-inverting 3-state bus compatible outputs in both send and receive directions. The 74VHC245; 74VHCT245 feature an output enable input (OE), for easy cascading, and a send and receive direction control input (DIR). OEcontrols the outputs so that the buses are effectively isolated. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: The 74VHC245 operates with CMOS input level The 74VHCT245 operates with TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal bus transceiver; 3-state - 74VHC245BQ/GX - Nexperia B.V.
Nijmegen, Netherlands
Octal bus transceiver; 3-state
74VHC245BQ/GX
Octal bus transceiver; 3-state 74VHC245BQ/GX
The 74VHC245; 74VHCT245 are high-speed Si-gate CMOS devices. The 74VHC245; 74VHCT245 are octal transceivers featuring non-inverting 3-state bus compatible outputs in both send and receive directions. The 74VHC245; 74VHCT245 feature an output enable input (OE), for easy cascading, and a send and receive direction control input (DIR). OEcontrols the outputs so that the buses are effectively isolated. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: The 74VHC245 operates with CMOS input level The 74VHCT245 operates with TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74VHC245; 74VHCT245 are high-speed Si-gate CMOS devices.

The 74VHC245; 74VHCT245 are octal transceivers featuring non-inverting 3-state bus compatible outputs in both send and receive directions.

The 74VHC245; 74VHCT245 feature an output enable input (OE), for easy cascading, and a send and receive direction control input (DIR).

OEcontrols the outputs so that the buses are effectively isolated.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Inputs accept voltages higher than VCC
  • Input levels:
    • The 74VHC245 operates with CMOS input level
    • The 74VHCT245 operates with TTL input level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74VHC245BQ/GX
Product Name Octal bus transceiver; 3-state
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Octal bus transceiver; 3-state - 74AHCT245D-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Hex inverter - 74ABT04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 85 C (185 F)
View Details
2 suppliers
Hex unbuffered inverter - 74AHCU04PW/G400J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 74ALVCH16244DGG,11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362-1
View Details