Win Source Part Number: 1371258-74LVC2G34GXZ
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 6-XFDFN
Supplier Device Package: 6-X2SON (1.0x0.8)
Base Product Number: 74LVC2G34
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Output Type: Push-Pull
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
74LVC2G34 - Dual buffer gate Product overview: 74LVC2G34GXZ from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC2G34GXZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1371258-74LVC2G34GXZ | 704-74LVC2G34GXZ |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Dual Interface Transceiver IC |
| Device Type | Receiver; Transceiver; Buffer | Transceiver |