Nexperia B.V. Dual inverting Schmitt trigger with 5 V tolerant input 74LVC2G14GW,125

Description
The 74LVC2G14 is a dual inverter with Schmitt-trigger inputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Direct interface with TTL levels Unlimited rise and fall times Overvoltage tolerant inputs to 5.5 V IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C. Applications Wave and pulse shaper Astable multivibrator Monostable multivibrator
Request a Quote
Description
The 74LVC2G14 is a dual inverter with Schmitt-trigger inputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Direct interface with TTL levels Unlimited rise and fall times Overvoltage tolerant inputs to 5.5 V IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C. Applications Wave and pulse shaper Astable multivibrator Monostable multivibrator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G14GW is a dual inverting Schmitt trigger with 5 V tolerant inputs, housed in a TSSOP6 package with a body width of 1.25 mm. It operates over a supply voltage range of 1.65 V to 5.5 V, provides ±24 mA output drive at 3.0 V, and supports partial power-down operation with I_OFF circuitry. The device is specified for operating temperatures from -40 °C to +125 °C, features overvoltage-tolerant inputs up to 5.5 V, and meets JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74LVC2G14GW is a dual inverting Schmitt trigger with 5 V tolerant inputs, housed in a TSSOP6 package with a body width of 1.25 mm. It operates over a supply voltage range of 1.65 V to 5.5 V, provides ±24 mA output drive at 3.0 V, and supports partial power-down operation with I_OFF circuitry. The device is specified for operating temperatures from -40 °C to +125 °C, features overvoltage-tolerant inputs up to 5.5 V, and meets JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Dual inverting Schmitt trigger with 5 V tolerant input - 74LVC2G14GW,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual inverting Schmitt trigger with 5 V tolerant input
74LVC2G14GW,125
Dual inverting Schmitt trigger with 5 V tolerant input 74LVC2G14GW,125
The 74LVC2G14 is a dual inverter with Schmitt-trigger inputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Direct interface with TTL levels Unlimited rise and fall times Overvoltage tolerant inputs to 5.5 V IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C. Applications Wave and pulse shaper Astable multivibrator Monostable multivibrator

The 74LVC2G14 is a dual inverter with Schmitt-trigger inputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • Direct interface with TTL levels
  • Unlimited rise and fall times
  • Overvoltage tolerant inputs to 5.5 V
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.

Applications

  • Wave and pulse shaper
  • Astable multivibrator
  • Monostable multivibrator
Supplier's Site Datasheet
 - 74LVC2G14GW,125 - Rochester Electronics
Newburyport, MA, United States
Inverter, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Inverter, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LVC2G14GW,125 74LVC2G14GW,125
Product Name Dual inverting Schmitt trigger with 5 V tolerant input
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit dual supply translating transceiver; 3-state - 74ALVC164245DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 125 C (257 F)
View Details
Inverter - 74AHCT1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
20-bit buffer/line driver, non-inverting; 3-state - 74ALVCH16827DGG,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details