The 74LVC2G125DC-Q100 is a dual bus buffer/line driver with 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive applications. It operates over a supply voltage range of 1.65 V to 5.5 V and an ambient temperature range of -40 °C to +125 °C. The device features Schmitt-trigger inputs for noise tolerance, Iₐ circuitry for partial power-down operation, and ±24 mA output drive at Vₛ = 3.0 V. It is packaged in a VSSOP8 (SOT765-1) format with a body width of 2.3 mm. Inputs are overvoltage tolerant to 5.5 V and directly interface with TTL levels. ESD protection exceeds 2000 V for HBM and 1000 V for CDM.
The 74LVC2G125-Q100 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.
Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.
This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.
Features and benefits
74LVC2G125-Q100 - Dual bus buffer/line driver; 3-state SSOP 8-Pin Product overview: 74LVC2G125DC-Q100H from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC2G125DC-Q10
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74LVC2G125DC-Q100H | 704-74LVC2G125DC-Q100H |
| Product Name | Dual bus buffer/line driver; 3-state | Dual SSOP Interface Transceiver IC |
| Device Type | Buffer | Transceiver |
| Features | RoHS | |
| Supply Voltage | Other; +6.5 |