Inverter, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6 Product overview: 74LVC1G06GS from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G06GS can be used for catalog matching and distributor lookup.
NOW NEXPERIA 74LVC1G06GS - INVER
Inverter IC 1 Channel Open Drain 6-XSON, SOT1202 (1x1)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVC1G06GS | 74LVC1G06GS | 74LVC1G06GS |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | |
| Logic Family | LVC/LCX/Z | ||
| Inputs | 1 | 1 | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |