Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100101DCQR 100101DCQR

Description
Manufacturer: National Semiconductor Win Source Part Number: 904795-100101DCQR Series: * Features: Configurable Circuit Input Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 904795-100101DCQR Series: * Features: Configurable Circuit Input Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100101DCQR - 904795-100101DCQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100101DCQR
904795-100101DCQR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100101DCQR 904795-100101DCQR
Manufacturer: National Semiconductor Win Source Part Number: 904795-100101DCQR Series: * Features: Configurable Circuit Input Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 904795-100101DCQR
Series: *
Features: Configurable Circuit Input
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 100101DCQR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
100101DCQR
Logic - Gates and Inverters - Multi-Function, Configurable 100101DCQR
OR/NOR GATE, 100K SERIES

OR/NOR GATE, 100K SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 904795-100101DCQR 100101DCQR
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100101DCQR Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic - Gates and Inverters - 54LS08LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details