Nexperia B.V. 2-input single supply translating EXCLUSIVE-NOR gate 74LV1T87GWH

Description
The 74LV1T87 is a single, level translating 2-input EXCLUSIVE-NOR gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom
Request a Quote Datasheet
Description
The 74LV1T87 is a single, level translating 2-input EXCLUSIVE-NOR gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input single supply translating EXCLUSIVE-NOR gate - 74LV1T87GWH - Nexperia B.V.
Nijmegen, Netherlands
2-input single supply translating EXCLUSIVE-NOR gate
74LV1T87GWH
2-input single supply translating EXCLUSIVE-NOR gate 74LV1T87GWH
The 74LV1T87 is a single, level translating 2-input EXCLUSIVE-NOR gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom

The 74LV1T87 is a single, level translating 2-input EXCLUSIVE-NOR gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors.

Features and benefits

  • Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V
  • Up translation
    • 1.2 V to 1.8 V at VCC = 1.8 V
    • 1.5 V to 2.5 V at VCC = 2.5 V
    • 1.8 V to 3.3 V at VCC = 3.3 V
    • 3.3 V to 5.0 V at VCC = 5.0 V
  • Down translation
    • 3.3 V to 1.8 V at VCC = 1.8 V
    • 3.3 V to 2.5 V at VCC = 2.5 V
    • 5.0 V to 3.3 V at VCC = 3.3 V
  • 5 V tolerant inputs
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Portable applications
  • PC and notebooks
  • Industrial controller
  • Telecom
Supplier's Site Datasheet
Gates and Inverters - 1727-7720-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7720-1-ND
Gates and Inverters 1727-7720-1-ND
XNOR (Exclusive NOR) IC 1 Channel 5-TSSOP

XNOR (Exclusive NOR) IC 1 Channel 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7720-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7720-2-ND
Gates and Inverters 1727-7720-2-ND
XNOR (Exclusive NOR) IC 1 Channel 5-TSSOP

XNOR (Exclusive NOR) IC 1 Channel 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7720-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7720-6-ND
Gates and Inverters 1727-7720-6-ND
XNOR (Exclusive NOR) IC 1 Channel 5-TSSOP

XNOR (Exclusive NOR) IC 1 Channel 5-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LV1T87GWH - 908291-74LV1T87GWH - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV1T87GWH
908291-74LV1T87GWH
Logic - Logic - Gates and Inverters - 74LV1T87GWH 908291-74LV1T87GWH
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908291-74LV1T87GWH Series: 74LV Operating Temperature Range: -40°C ~ 125°C Features: XNOR (Exclusive NOR) IC 1 Channel - 5-TSSOP Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: 74LV1T87 Categories: Integrated Circuits (ICs) Case / Package: 5-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935690207125, 1727-7720-6, 74LV1T87GWH-ND, 1727-7720-2, 1727-7720-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908291-74LV1T87GWH
Series: 74LV
Operating Temperature Range: -40°C ~ 125°C
Features: XNOR (Exclusive NOR) IC 1 Channel - 5-TSSOP
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LV1T87
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935690207125, 1727-7720-6, 74LV1T87GWH-ND, 1727-7720-2, 1727-7720-1

Buy Now Datasheet
 - 74LV1T87GWH - Rochester Electronics
Newburyport, MA, United States
XNOR Gate, LV/LV-A/LVX/H Series, 1-Func, 2-Input, CMOS, PDSO5

XNOR Gate, LV/LV-A/LVX/H Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Automotive TSSOP Logic IC
705-74LV1T87GWH
Automotive TSSOP Logic IC 705-74LV1T87GWH
XNOR Gate 1-Element 2-IN CMOS Automotive 5-Pin TSSOP T/R Product overview: 74LV1T87GWH from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV1T87GWH can be used for catalog matching and distributor lookup.

XNOR Gate 1-Element 2-IN CMOS Automotive 5-Pin TSSOP T/R Product overview: 74LV1T87GWH from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV1T87GWH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV1T87GWH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV1T87GWH
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV1T87GWH
IC GATE XNOR 1CH 2-INP 5TSSOP

IC GATE XNOR 1CH 2-INP 5TSSOP

Supplier's Site
Xnor Gate, Single, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia - 61AC9120 - Newark, An Avnet Company
Chicago, IL, United States
Xnor Gate, Single, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia
61AC9120
Xnor Gate, Single, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia 61AC9120
XNOR GATE, SINGLE, 2 I/P, TSSOP-5; Logic Family / Base Number:74LV1T87; Logic Type:XNOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

XNOR GATE, SINGLE, 2 I/P, TSSOP-5; Logic Family / Base Number:74LV1T87; Logic Type:XNOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LV1T87GWH - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV1T87GWH
Logic - Gates and Inverters 74LV1T87GWH
IC GATE XNOR 1CH 2-INP 5TSSOP

IC GATE XNOR 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LV1T87GWH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV1T87GWH
Gates and Inverters 74LV1T87GWH
XNOR (Exclusive NOR) IC 1 Channel 5-TSSOP

XNOR (Exclusive NOR) IC 1 Channel 5-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LV1T87GWH 1727-7720-1-ND 908291-74LV1T87GWH 74LV1T87GWH 705-74LV1T87GWH 74LV1T87GWH 61AC9120 74LV1T87GWH 74LV1T87GWH
Product Name 2-input single supply translating EXCLUSIVE-NOR gate Gates and Inverters Logic - Logic - Gates and Inverters - 74LV1T87GWH Automotive TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Xnor Gate, Single, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia Logic - Gates and Inverters Gates and Inverters
Gate Type NOR XNOR NOT OR; NOR; XNOR NOR; XNOR NOR; XNOR NOR; XNOR; XNOR Gate NOT; NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR)
Supply Voltage +7.0 1.6V ~ 5.5V 5.5V 1.28V ~ 4.6V (Low), 0.1V ~ 0.3V (High) 1.6V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT353-1 SOT353-1 TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; Other; 5-TSSOP Other; SOT353 Other; TSSOP SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHCT08BQ-Q100X - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
2-input AND gate - 74AHC1G08GZYL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
2-input AND gate - 74AHC1G08GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers