Nexperia B.V. 8-bit shift register with Schmitt-trigger inputs and open-drain output registers 74HCS596BQX

Description
The 74HCS596 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and open-drain outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote
Description
The 74HCS596 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and open-drain outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCS596 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and open-drain outputs, featuring Schmitt-trigger inputs and separate clocks for shift and storage registers. It is available in a DHVQFN16 package with dimensions of 2.5 × 3.5 × 0.85 mm. The device operates over a supply voltage range of 2.0 V to 6.0 V, with a typical supply current of 100 nA and output drive of ±7.8 mA at 6 V. It includes an asynchronous reset, serial output for cascading, and an output enable that places outputs in a high-impedance state. The part complies with JESD7A and offers ESD protection exceeding 4000 V (HBM Class 3A) and 1500 V (CDM Class C3). It is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B.

Datasheet Summary
Powered by GS/AI

The 74HCS596 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and open-drain outputs, featuring Schmitt-trigger inputs and separate clocks for shift and storage registers. It is available in a DHVQFN16 package with dimensions of 2.5 × 3.5 × 0.85 mm. The device operates over a supply voltage range of 2.0 V to 6.0 V, with a typical supply current of 100 nA and output drive of ±7.8 mA at 6 V. It includes an asynchronous reset, serial output for cascading, and an output enable that places outputs in a high-impedance state. The part complies with JESD7A and offers ESD protection exceeding 4000 V (HBM Class 3A) and 1500 V (CDM Class C3). It is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B.

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with Schmitt-trigger inputs and open-drain output registers - 74HCS596BQX - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with Schmitt-trigger inputs and open-drain output registers
74HCS596BQX
8-bit shift register with Schmitt-trigger inputs and open-drain output registers 74HCS596BQX
The 74HCS596 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and open-drain outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage

The 74HCS596 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and open-drain outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Schmitt-trigger inputs
  • Low power consumption
    • Typical supply current (ICC) of 100 nA
    • Typical input leakage current (II) of ±10 nA
  • ±7.8 mA output drive at 6 V
  • 8-bit serial input and 8-bit serial or parallel output
  • Storage register with 3-state outputs
  • Shift register with direct clear
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
  • Output expansion
  • LED matrix control
  • 7-segment display control
  • 8-bit data storage
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Shift Registers
Product Number 74HCS596BQX
Product Name 8-bit shift register with Schmitt-trigger inputs and open-drain output registers
Supply Voltage +7
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74AHC164D,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
8-stage shift-and-store register - HEF4094BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 125 C (257 F)
View Details
7 suppliers
Shift Registers - 74HC299PW,118-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs - 74HCS164DJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Package Type Other; SOT108-1 SOT108-1
View Details
2 suppliers