Nexperia B.V. Octal bus transceiver; 3-state 74HCT245PW,118

Description
The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non-inverting 3-state outputs Input levels: For 74HC245: CMOS level For 74HCT245: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non-inverting 3-state outputs Input levels: For 74HC245: CMOS level For 74HCT245: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal bus transceiver; 3-state - 74HCT245PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Octal bus transceiver; 3-state
74HCT245PW,118
Octal bus transceiver; 3-state 74HCT245PW,118
The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non-inverting 3-state outputs Input levels: For 74HC245: CMOS level For 74HCT245: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Octal bidirectional bus interface
  • Non-inverting 3-state outputs
  • Input levels:
    • For 74HC245: CMOS level
    • For 74HCT245: TTL level
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Bus Transceivers - 2194283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2194283P
Bus Transceivers 2194283P
Nexperia 74HCT245PW,118 Bus Transceiver

Nexperia 74HCT245PW,118 Bus Transceiver

Supplier's Site
Bus Transceivers - 2194282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2194282
Bus Transceivers 2194282
Nexperia 74HCT245PW,118 Bus Transceiver

Nexperia 74HCT245PW,118 Bus Transceiver

Supplier's Site
Singapore, Singapore
TSSOP Interface Transceiver IC
704-74HCT245PW,118
TSSOP Interface Transceiver IC 704-74HCT245PW,118
Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP T/R Product overview: 74HCT245PW,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT245PW,118 can be used for catalog matching and distributor lookup.

Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP T/R Product overview: 74HCT245PW,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT245PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - 74HCT245PW,118 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
74HCT245PW,118
Logic ICs >> Buffer/Driver/Transceiver 74HCT245PW,118
6mA 8 4.5V~5.5V 6mA 1 TSSOP-20 Buffer/Driver/Transc eiver ROHS

6mA 8 4.5V~5.5V 6mA 1 TSSOP-20 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74HCT245PW,118 2194283P 704-74HCT245PW,118 74HCT245PW,118
Product Name Octal bus transceiver; 3-state Bus Transceivers TSSOP Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Transceiver Transceiver; Transceiver Transceiver Transceiver; Buffer
Features RoHS RoHS RoHS
Supply Voltage Other; +7 Other; 4.5V~5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74ALVC125PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Universal Bus Functions - 1727-2437-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Quad buffer; 3-state - 74ABT126D,623 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers