Nexperia B.V. Triple 3-input AND gate 74HCT11PW,118

Description
The 74HC11; 74HCT11 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC11: CMOS level For 74HCT11: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC11; 74HCT11 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC11: CMOS level For 74HCT11: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple 3-input AND gate - 74HCT11PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Triple 3-input AND gate
74HCT11PW,118
Triple 3-input AND gate 74HCT11PW,118
The 74HC11; 74HCT11 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC11: CMOS level For 74HCT11: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC11; 74HCT11 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC11: CMOS level
    • For 74HCT11: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-7964-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7964-2-ND
Gates and Inverters 1727-7964-2-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7964-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7964-1-ND
Gates and Inverters 1727-7964-1-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7964-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7964-6-ND
Gates and Inverters 1727-7964-6-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
 - 74HCT11PW,118 - Rochester Electronics
Newburyport, MA, United States
AND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT11PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT11PW,118
Logic - Gates and Inverters 74HCT11PW,118
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
And Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2335 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2335
And Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2335
AND GATE, 3 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 3 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - 74HCT11PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT11PW,118
Gates and Inverters 74HCT11PW,118
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT11PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT11PW,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT11PW,118
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT11PW,118 1727-7964-2-ND 74HCT11PW,118 74HCT11PW,118 74AH2335 74HCT11PW,118 74HCT11PW,118
Product Name Triple 3-input AND gate Gates and Inverters Logic - Gates and Inverters And Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Nexperia Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND NOT; AND AND; AND Gate AND
Supply Voltage +7 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
IC Package Type Other; SOT402-1 SOT402-1 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; SOT402 SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Inputs 3 3
Propagation Delay 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHCT1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
11 suppliers
Logic Gates - 8139204 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family CMOS; Nand
View Details
8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Dual 2-input OR gate - 74AHC2G32DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers