Nexperia B.V. Hex inverting Schmitt-trigger 74HCS14PWJ

Description
The 74HCS14 is a hex inverter with Schmitt-trigger inputs. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet
Description
The 74HCS14 is a hex inverter with Schmitt-trigger inputs. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex inverting Schmitt-trigger - 74HCS14PWJ - Nexperia B.V.
Nijmegen, Netherlands
Hex inverting Schmitt-trigger
74HCS14PWJ
Hex inverting Schmitt-trigger 74HCS14PWJ
The 74HCS14 is a hex inverter with Schmitt-trigger inputs. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators

The 74HCS14 is a hex inverter with Schmitt-trigger inputs. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Schmitt-trigger inputs
  • Low power consumption
    • Typical supply current (ICC) of 100 nA
    • Typical input leakage current (II) of ±10 nA
  • ±7.8 mA output drive at 6 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74HCS14PWJ
Product Name Hex inverting Schmitt-trigger
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
20-bit buffer/line driver, non-inverting; 3-state - 74ALVCH16827DGG,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Unbuffered inverter - 74AHC1GU04GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers