Nexperia B.V. Hex buffer/line driver; 3-state; inverting 74HC368D,653

Description
The 74HC368; 74HCT368 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC368: CMOS level For 74HCT368: TTL level CMOS low power dissipation High noise immunity Inverting 3-state outputs Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74HC368; 74HCT368 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC368: CMOS level For 74HCT368: TTL level CMOS low power dissipation High noise immunity Inverting 3-state outputs Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC368D is a hex inverting buffer/line driver with 3-state outputs, housed in an SO16 plastic small outline package with 16 leads and a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 6.0 V with CMOS input levels, and is specified for operation from -40 °C to +125 °C. The device complies with JESD8C and JESD7A standards, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and provides ESD protection of at least 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HC368D is a hex inverting buffer/line driver with 3-state outputs, housed in an SO16 plastic small outline package with 16 leads and a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 6.0 V with CMOS input levels, and is specified for operation from -40 °C to +125 °C. The device complies with JESD8C and JESD7A standards, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and provides ESD protection of at least 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Hex buffer/line driver; 3-state; inverting - 74HC368D,653 - Nexperia B.V.
Nijmegen, Netherlands
Hex buffer/line driver; 3-state; inverting
74HC368D,653
Hex buffer/line driver; 3-state; inverting 74HC368D,653
The 74HC368; 74HCT368 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC368: CMOS level For 74HCT368: TTL level CMOS low power dissipation High noise immunity Inverting 3-state outputs Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC368; 74HCT368 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • Input levels:
    • For 74HC368: CMOS level
    • For 74HCT368: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Inverting 3-state outputs
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
704-74HC368D,653
Interface Transceiver IC 704-74HC368D,653
74HC(T)368 - Hex buffer/line driver; 3-state; inverting SOP 16-Pin Product overview: 74HC368D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC368D,653 can be used for catalog matching and distributor lookup.

74HC(T)368 - Hex buffer/line driver; 3-state; inverting SOP 16-Pin Product overview: 74HC368D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC368D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74HC368D,653 704-74HC368D,653
Product Name Hex buffer/line driver; 3-state; inverting Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS
Supply Voltage Other; +7
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74AHCT541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Hex inverter - 74AHC04BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Hex buffer with open-drain outputs - 74AHCV07APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details