Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008355-74HC2G04GW,1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TSSOP
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 1008355-74HC2G04GW,125 |
| Product Name | Logic - Logic - Gates and Inverters - 74HC2G04GW,125 |
| Package Type | SSOP; SOP; TSSOP; 6-TSSOP |