Qorvo 6-14 GHz (C, X, Ku Band) Driver Amplifier MMIC CMD158P3

Description
Qorvo's CMD158P3 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD158P3 is ideally suited for EW and communications systems where small size and low power consumption are crucial design requirements. The broadband device delivers 19.5 dB of gain and +20.5 dBm saturated output power at 20 % PAE from a single 5 V supply. The CMD158P3 MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD158P3 amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet
Description
Qorvo's CMD158P3 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD158P3 is ideally suited for EW and communications systems where small size and low power consumption are crucial design requirements. The broadband device delivers 19.5 dB of gain and +20.5 dBm saturated output power at 20 % PAE from a single 5 V supply. The CMD158P3 MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD158P3 amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-14 GHz (C, X, Ku Band) Driver Amplifier MMIC - CMD158P3 - Qorvo
Greensboro, NC, United States
6-14 GHz (C, X, Ku Band) Driver Amplifier MMIC
CMD158P3
6-14 GHz (C, X, Ku Band) Driver Amplifier MMIC CMD158P3
Qorvo's CMD158P3 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD158P3 is ideally suited for EW and communications systems where small size and low power consumption are crucial design requirements. The broadband device delivers 19.5 dB of gain and +20.5 dBm saturated output power at 20 % PAE from a single 5 V supply. The CMD158P3 MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD158P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Qorvo's CMD158P3 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD158P3 is ideally suited for EW and communications systems where small size and low power consumption are crucial design requirements. The broadband device delivers 19.5 dB of gain and +20.5 dBm saturated output power at 20 % PAE from a single 5 V supply. The CMD158P3 MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD158P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD158P3
Product Name 6-14 GHz (C, X, Ku Band) Driver Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.3GHz 60W Rf Amplifier - 860-QPA2933 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
38 GHz 4W Rf Amplifier - 860-QPA2225D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details
Rf Amplifier - 860-RF3802TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details