Nexperia B.V. Triple 3-input AND gate 74HC11D,653

Description
The 74HC11; 74HCT11 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC11: CMOS level For 74HCT11: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC11; 74HCT11 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC11: CMOS level For 74HCT11: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple 3-input AND gate - 74HC11D,653 - Nexperia B.V.
Nijmegen, Netherlands
Triple 3-input AND gate
74HC11D,653
Triple 3-input AND gate 74HC11D,653
The 74HC11; 74HCT11 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC11: CMOS level For 74HCT11: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC11; 74HCT11 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC11: CMOS level
    • For 74HCT11: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
SOIC Logic IC
705-74HC11D,653
SOIC Logic IC 705-74HC11D,653
74HC11; 74HCT11 - Triple 3-input AND gate SOIC 14-Pin Product overview: 74HC11D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC11D,653 can be used for catalog matching and distributor lookup.

74HC11; 74HCT11 - Triple 3-input AND gate SOIC 14-Pin Product overview: 74HC11D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC11D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74HC11D,653 - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 1727-6310-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6310-1-ND
Gates and Inverters 1727-6310-1-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6310-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6310-6-ND
Gates and Inverters 1727-6310-6-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6310-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6310-2-ND
Gates and Inverters 1727-6310-2-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
And Gate, 3I/p, Soic-14; Logic Function Nexperia - 25M5231 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 3I/p, Soic-14; Logic Function Nexperia
25M5231
And Gate, 3I/p, Soic-14; Logic Function Nexperia 25M5231
AND GATE, 3I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC11; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

AND GATE, 3I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC11; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74HC11D,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC11D,653
Gates and Inverters 74HC11D,653
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HC11D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC11D,653
Logic - Gates and Inverters 74HC11D,653
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74HC11D,653
Logic ICs >> Gates 74HC11D,653
2V~6V 2uA 3 17ns@6V,50pF AND Gate SOP-14 Gates ROHS

2V~6V 2uA 3 17ns@6V,50pF AND Gate SOP-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - 74HC11D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC11D,653
Gates and Inverters 74HC11D,653
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC11D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC11D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC11D,653
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC11D,653 705-74HC11D,653 74HC11D,653 1727-6310-1-ND 25M5231 74HC11D,653 74HC11D,653 74HC11D,653 74HC11D,653 74HC11D,653
Product Name Triple 3-input AND gate SOIC Logic IC Gates and Inverters And Gate, 3I/p, Soic-14; Logic Function Nexperia Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND AND AND; AND Gate NOT; AND AND AND; AND Gate AND
Supply Voltage +7 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V~6V 2V ~ 6V
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOP SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HC/UH CMOS
Inputs 3 3 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHC2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Quad 2-input NOR gate - 74AHCT02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details
Dual 2-input AND gate - 74AHCT2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers