Nexperia B.V. Quad 2-input NOR gate 74AHCT02D,118

Description
The 74AHC02; 74AHCT02 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC02; 74AHCT02 provides a quad 2-input NOR function. Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: For 74AHC02: CMOS level For 74AHCT02: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC02; 74AHCT02 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC02; 74AHCT02 provides a quad 2-input NOR function. Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: For 74AHC02: CMOS level For 74AHCT02: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT02D is a quad 2-input NOR gate in an SO14 plastic small outline package with a body width of 3.9 mm, designed for operation from -40 °C to +125 °C. It features Schmitt-trigger inputs, accepts input voltages up to 7.0 V, and complies with JEDEC standard No. 7-A. ESD protection exceeds 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3). The device operates with a supply voltage range of 4.5 V to 5.5 V and is pin compatible with Low-power Schottky TTL.

Datasheet Summary
Powered by GS/AI

The 74AHCT02D is a quad 2-input NOR gate in an SO14 plastic small outline package with a body width of 3.9 mm, designed for operation from -40 °C to +125 °C. It features Schmitt-trigger inputs, accepts input voltages up to 7.0 V, and complies with JEDEC standard No. 7-A. ESD protection exceeds 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3). The device operates with a supply voltage range of 4.5 V to 5.5 V and is pin compatible with Low-power Schottky TTL.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NOR gate - 74AHCT02D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NOR gate
74AHCT02D,118
Quad 2-input NOR gate 74AHCT02D,118
The 74AHC02; 74AHCT02 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC02; 74AHCT02 provides a quad 2-input NOR function. Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: For 74AHC02: CMOS level For 74AHCT02: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC02; 74AHCT02 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC02; 74AHCT02 provides a quad 2-input NOR function.

Features and benefits

  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC02: CMOS level
    • For 74AHCT02: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74AHCT02D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT02D,118TR-ND
Gates and Inverters 1727-74AHCT02D,118TR-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT02D,118CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT02D,118CT-ND
Gates and Inverters 1727-74AHCT02D,118CT-ND
IC NOR 4-CIR 2-IN 14-SO

IC NOR 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT02D,118DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT02D,118DKR-ND
Gates and Inverters 1727-74AHCT02D,118DKR-ND
IC NOR 4-CIR 2-IN 14-SO

IC NOR 4-CIR 2-IN 14-SO

Buy Now Datasheet
 - 74AHCT02D,118 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHCT02D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT02D,118
Logic - Gates and Inverters 74AHCT02D,118
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2138 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2138
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2138
NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - 74AHCT02D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT02D,118
Gates and Inverters 74AHCT02D,118
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT02D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT02D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT02D,118
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT02D,118 1727-74AHCT02D,118TR-ND 74AHCT02D,118 74AHCT02D,118 74AH2138 74AHCT02D,118 74AHCT02D,118
Product Name Quad 2-input NOR gate Gates and Inverters Logic - Gates and Inverters Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR OR; NOR NOT; NOR NOR; NOR Gate NOR
Supply Voltage +7.0 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Inputs 2 2
Propagation Delay 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NOR gate - 74AHCT02BQ,115 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
TSSOP Logic IC - 705-74AHCT14PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT
Inputs 1
View Details
6 suppliers
8-bit 8BIT Logic IC - 712-74AHC164BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
2 suppliers
Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers