Nexperia B.V. Triple 3-input NAND gate 74HC10D,653

Description
The 74HC10; 74HCT10 is a triple 3-input NAND gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard JESD7A Input levels: For 74HC10: CMOS level For 74HCT10: TTL level Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC10; 74HCT10 is a triple 3-input NAND gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard JESD7A Input levels: For 74HC10: CMOS level For 74HCT10: TTL level Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple 3-input NAND gate - 74HC10D,653 - Nexperia B.V.
Nijmegen, Netherlands
Triple 3-input NAND gate
74HC10D,653
Triple 3-input NAND gate 74HC10D,653
The 74HC10; 74HCT10 is a triple 3-input NAND gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard JESD7A Input levels: For 74HC10: CMOS level For 74HCT10: TTL level Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC10; 74HCT10 is a triple 3-input NAND gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Complies with JEDEC standard JESD7A
  • Input levels:
    • For 74HC10: CMOS level
    • For 74HCT10: TTL level
  • Complies with JEDEC standard no. 7A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
SOIC Logic IC
705-74HC10D,653
SOIC Logic IC 705-74HC10D,653
74HC(T)10 - Triple 3-input NAND gate SOIC 14-Pin Product overview: 74HC10D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC10D,653 can be used for catalog matching and distributor lookup.

74HC(T)10 - Triple 3-input NAND gate SOIC 14-Pin Product overview: 74HC10D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC10D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-4007-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4007-1-ND
Gates and Inverters 1727-4007-1-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-4007-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4007-6-ND
Gates and Inverters 1727-4007-6-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-4007-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4007-2-ND
Gates and Inverters 1727-4007-2-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
 - 74HC10D,653 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HC10D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC10D,653
Logic - Gates and Inverters 74HC10D,653
IC GATE NAND 3CH 3-INP 14SO

IC GATE NAND 3CH 3-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC10D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC10D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC10D,653
IC GATE NAND 3CH 3-INP 14SO

IC GATE NAND 3CH 3-INP 14SO

Supplier's Site
Nand Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 08AK8490 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Nexperia
08AK8490
Nand Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Nexperia 08AK8490
NAND GATE, 3 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NAND GATE, 3 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Ic, 74Hc Cmos, Smd, 74Hc10, Soic14, Reel; Logic Family / Base Number Nexperia - 30AK2778 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc10, Soic14, Reel; Logic Family / Base Number Nexperia
30AK2778
Ic, 74Hc Cmos, Smd, 74Hc10, Soic14, Reel; Logic Family / Base Number Nexperia 30AK2778
IC, 74HC CMOS, SMD, 74HC10, SOIC14, REEL; Logic Family / Base Number:74HC10; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC10, SOIC14, REEL; Logic Family / Base Number:74HC10; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - 74HC10D,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC10D,653
Gates and Inverters 74HC10D,653
IC GATE NAND 3CH 3-INP 14SO

IC GATE NAND 3CH 3-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74HC10D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC10D,653
Gates and Inverters 74HC10D,653
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC10D,653 705-74HC10D,653 1727-4007-1-ND 74HC10D,653 74HC10D,653 74HC10D,653 08AK8490 30AK2778 74HC10D,653 74HC10D,653
Product Name Triple 3-input NAND gate SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Nexperia Ic, 74Hc Cmos, Smd, 74Hc10, Soic14, Reel; Logic Family / Base Number Nexperia Gates and Inverters Gates and Inverters
Gate Type NAND NAND NAND AND; NAND NOT; NAND NAND NAND; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage +7 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V 2V ~ 6V
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 Other; SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HC/UH CMOS
Inputs 3 3 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

2-input OR gate - 74AHC1G32GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic Function Nexperia - 29AC1010 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
8-input NAND gate - 74AHCT30PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers