Nexperia B.V. Quad 2-input AND gate 74AHC08D,118

Description
The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08: CMOS level For 74AHCT08: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08: CMOS level For 74AHCT08: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC08D is a quad 2-input AND gate in an SO14 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 5.5 V with CMOS input levels, features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger action on all inputs, and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A, with ESD protection exceeding 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AHC08D is a quad 2-input AND gate in an SO14 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 5.5 V with CMOS input levels, features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger action on all inputs, and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A, with ESD protection exceeding 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74AHC08D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74AHC08D,118
Quad 2-input AND gate 74AHC08D,118
The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08: CMOS level For 74AHCT08: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC08: CMOS level
    • For 74AHCT08: TTL level
  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-5915-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5915-6-ND
Gates and Inverters 1727-5915-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-5915-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5915-1-ND
Gates and Inverters 1727-5915-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-5915-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5915-2-ND
Gates and Inverters 1727-5915-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHC08D,118 - 1007429-74AHC08D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC08D,118
1007429-74AHC08D,118
Logic - Logic - Gates and Inverters - 74AHC08D,118 1007429-74AHC08D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007429-74AHC08D,118 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007429-74AHC08D,118
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 74AHC08D,118 - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHC08D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC08D,118
Logic - Gates and Inverters 74AHC08D,118
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74AHC08D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC08D,118
Gates and Inverters 74AHC08D,118
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia - 93X4783 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia
93X4783
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia 93X4783
AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AHC08; Logic Type:AND; Output Current:25mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AHC08; Logic Type:AND; Output Current:25mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74AHC08D,118
Logic ICs >> Gates 74AHC08D,118
2V~5.5V 2uA 4 7.9ns@5V,50pF AND Gate SOIC-14 Gates ROHS

2V~5.5V 2uA 4 7.9ns@5V,50pF AND Gate SOIC-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC08D,118 1727-5915-6-ND 1007429-74AHC08D,118 74AHC08D,118 74AHC08D,118 74AHC08D,118 93X4783 74AHC08D,118
Product Name Quad 2-input AND gate Gates and Inverters Logic - Logic - Gates and Inverters - 74AHC08D,118 Logic - Gates and Inverters Gates and Inverters And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia Logic ICs >> Gates
Gate Type AND AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND; AND AND
Supply Voltage +7.0 2V ~ 5.5V 2 V ~ 5.5 V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 5.5V 2V~5.5V
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) Other; SOIC SOIC
Inputs 2 2 2 8
Propagation Delay 7.9 ns 7.9 ns 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6503-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 74AHCT132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details