The 74AXP1T34 is a dual supply translating buffer with input referenced to VCCI (0.7 V to 2.75 V) and output referenced to VCCO (1.2 V to 5.5 V), enabling voltage level translation. It features Schmitt-trigger inputs for noise tolerance, low static and dynamic power consumption, and I_OFF circuitry for partial power-down operation. The device is specified from -40 °C to +85 °C and meets JEDEC standards JESD8-12A.01, JESD8-11A.01, JESD8-7A, JESD8-5A.01, JESD8-C, and JESD12-6. It complies with ESD standards: HBM Class 2 (>2000 V) and CDM (>1000 V), and latch-up performance exceeds 100 mA per JESD78D Class II. Available in multiple packages, the 74AXP1T34GSH variant corresponds to the XSON6 package (SOT1202) with a body size of 1.0 × 1.0 × 0.35 mm.
74AXP1T34 - Dual supply translating buffer Product overview: 74AXP1T34GSH from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AXP1T34GSH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74AXP1T34GSH |
| Product Name | Dual Interface Transceiver IC |
| Device Type | Transceiver |