Nexperia B.V. Low-power dual buffer/line driver; 3-state 74AUP2G126DC,125

Description
The 74AUP2G126 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity CMOS low power dissipation Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC Input-disable feature allows floating input conditions IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AUP2G126 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity CMOS low power dissipation Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC Input-disable feature allows floating input conditions IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP2G126DC is a dual buffer/line driver with 3-state outputs, featuring Schmitt-trigger inputs for tolerance of slow rise and fall times, and operates across a supply voltage range of 0.8 V to 3.6 V with a maximum static current consumption of 0.9 µA. It is packaged in a VSSOP8 case with a body width of 2.3 mm, and is specified for operation from -40 °C to +125 °C. The device includes Iⁿⁿ circuitry for partial power-down operation and complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8C. It meets ESD protection standards ANSI/ESDA/JEDEC JS-001 Class 3A (exceeding 5000 V HBM) and ANSI/ESDA/JEDEC JS-002 Class C3 (exceeding 1000 V CDM).

Datasheet Summary
Powered by GS/AI

The 74AUP2G126DC is a dual buffer/line driver with 3-state outputs, featuring Schmitt-trigger inputs for tolerance of slow rise and fall times, and operates across a supply voltage range of 0.8 V to 3.6 V with a maximum static current consumption of 0.9 µA. It is packaged in a VSSOP8 case with a body width of 2.3 mm, and is specified for operation from -40 °C to +125 °C. The device includes Iⁿⁿ circuitry for partial power-down operation and complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8C. It meets ESD protection standards ANSI/ESDA/JEDEC JS-001 Class 3A (exceeding 5000 V HBM) and ANSI/ESDA/JEDEC JS-002 Class C3 (exceeding 1000 V CDM).

Suppliers

Company
Product
Description
Supplier Links
Low-power dual buffer/line driver; 3-state - 74AUP2G126DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Low-power dual buffer/line driver; 3-state
74AUP2G126DC,125
Low-power dual buffer/line driver; 3-state 74AUP2G126DC,125
The 74AUP2G126 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity CMOS low power dissipation Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC Input-disable feature allows floating input conditions IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP2G126 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • High noise immunity
  • CMOS low power dissipation
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD78 Class II
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • Input-disable feature allows floating input conditions
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371330-74AUP2G126DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371330-74AUP2G126DC,125
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371330-74AUP2G126DC,125
Win Source Part Number: 1371330-74AUP2G126DC ,125 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74AUP Package: Tape & Reel Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: 74AUP2G126 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.8V ~ 3.6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1

Win Source Part Number: 1371330-74AUP2G126DC,125
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74AUP
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: 74AUP2G126
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.8V ~ 3.6V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1

Buy Now Datasheet
Singapore, Singapore
3.6V Interface Transceiver IC
704-74AUP2G126DC,125
3.6V Interface Transceiver IC 704-74AUP2G126DC,125
IC BUF NON-INVERT 3.6V 8VSSOP Product overview: 74AUP2G126DC,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AUP2G126DC,125 can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 3.6V 8VSSOP Product overview: 74AUP2G126DC,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AUP2G126DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AUP2G126DC,125 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74AUP2G126DC,125
Buffers, Drivers, Receivers, Transceivers 74AUP2G126DC,125
NEXPERIA 74AUP2G126DC - BUS DRIV

NEXPERIA 74AUP2G126DC - BUS DRIV

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74AUP2G126DC,125 1371330-74AUP2G126DC,125 704-74AUP2G126DC,125 74AUP2G126DC,125
Product Name Low-power dual buffer/line driver; 3-state Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 3.6V Interface Transceiver IC Buffers, Drivers, Receivers, Transceivers
Device Type Buffer Receiver; Transceiver; Buffer Transceiver
Features RoHS RoHS
Supply Voltage Other; +4.6 Other; 0.8V ~ 3.6V Other; 0.8V ~ 3.6V Other; 0.8V ~ 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
 - 74AHC373D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Dual buffer/line driver; 3-state - 74AHCT2G241DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details