Nexperia B.V. Low-power dual supply translating buffer 74AUP1T34GS,132

Description
The 74AUP1T34 is a single dual supply translating buffer. Input A is referenced to VCC(A) and output Y is referenced to VCC(Y). Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 1.1 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.1 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Wide supply voltage range: VCC(A): 1.1 V to 3.6 V VCC(Y): 1.1 V to 3.6 V Low static power consumption; ICC = 0.9 µA (maximum) Each port operates over the full 1.1 V to 3.6 V power supply range Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AUP1T34 is a single dual supply translating buffer. Input A is referenced to VCC(A) and output Y is referenced to VCC(Y). Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 1.1 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.1 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Wide supply voltage range: VCC(A): 1.1 V to 3.6 V VCC(Y): 1.1 V to 3.6 V Low static power consumption; ICC = 0.9 µA (maximum) Each port operates over the full 1.1 V to 3.6 V power supply range Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP1T34GS is a single dual supply translating buffer with input A referenced to VCC(A) and output Y referenced to VCC(Y). It features Schmitt-trigger inputs for tolerance of slow rise and fall times, and supports supply voltages from 1.1 V to 3.6 V on both ports. The device consumes a maximum of 0.9 µA static power and includes IOFF circuitry to prevent backflow current during partial power-down. It operates over the temperature range of -40 °C to +125 °C and is housed in an XSON6 package with 6 terminals, measuring 1.0 × 1.0 × 0.35 mm. The part complies with JEDEC standards JESD8-7, JESD8-5, and JESD8-B, and meets ESD protection levels of 5000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AUP1T34GS is a single dual supply translating buffer with input A referenced to VCC(A) and output Y referenced to VCC(Y). It features Schmitt-trigger inputs for tolerance of slow rise and fall times, and supports supply voltages from 1.1 V to 3.6 V on both ports. The device consumes a maximum of 0.9 µA static power and includes IOFF circuitry to prevent backflow current during partial power-down. It operates over the temperature range of -40 °C to +125 °C and is housed in an XSON6 package with 6 terminals, measuring 1.0 × 1.0 × 0.35 mm. The part complies with JEDEC standards JESD8-7, JESD8-5, and JESD8-B, and meets ESD protection levels of 5000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Low-power dual supply translating buffer - 74AUP1T34GS,132 - Nexperia B.V.
Nijmegen, Netherlands
Low-power dual supply translating buffer
74AUP1T34GS,132
Low-power dual supply translating buffer 74AUP1T34GS,132
The 74AUP1T34 is a single dual supply translating buffer. Input A is referenced to VCC(A) and output Y is referenced to VCC(Y). Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 1.1 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.1 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Wide supply voltage range: VCC(A): 1.1 V to 3.6 V VCC(Y): 1.1 V to 3.6 V Low static power consumption; ICC = 0.9 µA (maximum) Each port operates over the full 1.1 V to 3.6 V power supply range Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1T34 is a single dual supply translating buffer. Input A is referenced to VCC(A) and output Y is referenced to VCC(Y). Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 1.1 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.1 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • Wide supply voltage range:
    • VCC(A): 1.1 V to 3.6 V
    • VCC(Y): 1.1 V to 3.6 V
  • Low static power consumption; ICC = 0.9 µA (maximum)
  • Each port operates over the full 1.1 V to 3.6 V power supply range
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Low-Power Dual Interface Transceiver IC
704-74AUP1T34GS,132
Low-Power Dual Interface Transceiver IC 704-74AUP1T34GS,132
74AUP1T34 - Low-power dual supply translating buffer Product overview: 74AUP1T34GS,132 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AUP1T34GS,132 can be used for catalog matching and distributor lookup.

74AUP1T34 - Low-power dual supply translating buffer Product overview: 74AUP1T34GS,132 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AUP1T34GS,132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AUP1T34GS,132 704-74AUP1T34GS,132
Product Name Low-power dual supply translating buffer Low-Power Dual Interface Transceiver IC
Device Type Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G126DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Inverting Schmitt trigger - 74AHCT1G14GV-Q100, - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Inverter - 74AHCT3G04DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Low-power inverter with open-drain output - 74AUP1G06GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details