The 74AUP1G98 is a configurable multiple function gate with Schmitt-trigger inputs, capable of implementing MUX, AND, OR, NAND, NOR, inverter, and buffer functions via a 3-bit input. It operates across a supply voltage range of 0.8 V to 3.6 V with low static power consumption (I_CC ≤ 0.9 μA) and supports partial power-down via I_OFF circuitry. The 74AUP1G98GS variant is packaged in an XSON6 no-lead package with a body size of 1.0 × 1.0 × 0.35 mm. It is specified for operation from -40 °C to +125 °C, complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-C, and meets ESD protection ratings of >5000 V HBM (Class 3A) and >1000 V CDM (Class C3).
The 74AUP1G98 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.
Features and benefits
IC GATE MULT-FUNC CONFIG 6XSON Product overview: 74AUP1G98GS,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G98GS,132 can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)
IC GATE MULT-FUNC CONFIG 6XSON
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP1G98GS,132 | 770-74AUP1G98GS,132 | 1727-74AUP1G98GS,132TR-ND | 74AUP1G98GS,132 | 74AUP1G98GS,132 |
| Product Name | Low-power configurable multiple function gate | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | +4.6 | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |
| Operating Temperature | 125 C (257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| IC Package Type | Other; SOT1202 SOT1202 | Other; Tape & Reel (TR) | Other; 6-XFDFN | Other; 6-XFDFN | |
| Gate Type | Configurable | Configurable Multiple Function | NOT | Configurable Multiple Function | |
| Logic Family | AUP |