Nexperia B.V. 2-input AND gate 74AHCT1G08GW,125

Description
The 74AHC1G08; 74AHCT1G08 is a single 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G08: CMOS level For 74AHCT1G08: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input AND gate - 74AHCT1G08GW,125 - Nexperia B.V.
Nijmegen, Netherlands
2-input AND gate
74AHCT1G08GW,125
2-input AND gate 74AHCT1G08GW,125
The 74AHC1G08; 74AHCT1G08 is a single 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G08: CMOS level For 74AHCT1G08: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C

The 74AHC1G08; 74AHCT1G08 is a single 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Symmetrical output impedance
  • Balanced propagation delays
  • Input levels:
    • For 74AHC1G08: CMOS level
    • For 74AHCT1G08: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G08GW,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G08GW,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G08GW,125
IC GATE AND 1CH 2-INP 5TSSOP

IC GATE AND 1CH 2-INP 5TSSOP

Supplier's Site
Logic - Logic - Gates and Inverters - 74AHCT1G08GW,125 - 1007546-74AHCT1G08GW,125 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - 74AHCT1G08GW,125
1007546-74AHCT1G08GW,125
Logic - Logic - Gates and Inverters - 74AHCT1G08GW,125 1007546-74AHCT1G08GW,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007546-74AHCT1G08GW ,125 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSSOP Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007546-74AHCT1G08GW,125
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSSOP
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74AHCT1G08GW,125
Logic ICs >> Gates 74AHCT1G08GW,125
1uA 4.5V~5.5V 1 7.9ns@5V,50pF AND Gate SOT-353 Gates ROHS

1uA 4.5V~5.5V 1 7.9ns@5V,50pF AND Gate SOT-353 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - 1727-4000-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4000-2-ND
Gates and Inverters 1727-4000-2-ND
AND Gate IC 1 Channel 5-TSSOP

AND Gate IC 1 Channel 5-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-4000-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4000-1-ND
Gates and Inverters 1727-4000-1-ND
AND Gate IC 1 Channel 5-TSSOP

AND Gate IC 1 Channel 5-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-4000-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4000-6-ND
Gates and Inverters 1727-4000-6-ND
AND Gate IC 1 Channel 5-TSSOP

AND Gate IC 1 Channel 5-TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHCT1G08GW,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G08GW,125
Logic - Gates and Inverters 74AHCT1G08GW,125
IC GATE AND 1CH 2-INP 5TSSOP

IC GATE AND 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G08GW,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G08GW,125
Gates and Inverters 74AHCT1G08GW,125
AND Gate IC 1 Channel 5-TSSOP

AND Gate IC 1 Channel 5-TSSOP

Supplier's Site Datasheet
74Ahct Single Gate, 74Ahct1G08, 5Tssop; Logic Family / Base Number Nexperia - 24R8371 - Newark, An Avnet Company
Chicago, IL, United States
74Ahct Single Gate, 74Ahct1G08, 5Tssop; Logic Family / Base Number Nexperia
24R8371
74Ahct Single Gate, 74Ahct1G08, 5Tssop; Logic Family / Base Number Nexperia 24R8371
74AHCT SINGLE GATE, 74AHCT1G08, 5TSSOP; Logic Family / Base Number:74AHCT1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

74AHCT SINGLE GATE, 74AHCT1G08, 5TSSOP; Logic Family / Base Number:74AHCT1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

Supplier's Site Datasheet
And Gate, 2 Input, Tssop-5; Logic Family / Base Number Nexperia - 93X4774 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 Input, Tssop-5; Logic Family / Base Number Nexperia
93X4774
And Gate, 2 Input, Tssop-5; Logic Family / Base Number Nexperia 93X4774
AND GATE, 2 INPUT, TSSOP-5; Logic Family / Base Number:74AHCT1G08; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

AND GATE, 2 INPUT, TSSOP-5; Logic Family / Base Number:74AHCT1G08; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics LCSC Electronics Technology (HK) Limited DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G08GW,125 74AHCT1G08GW,125 1007546-74AHCT1G08GW,125 74AHCT1G08GW,125 1727-4000-2-ND 74AHCT1G08GW,125 74AHCT1G08GW,125 24R8371 93X4774
Product Name 2-input AND gate Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT1G08GW,125 Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters 74Ahct Single Gate, 74Ahct1G08, 5Tssop; Logic Family / Base Number Nexperia And Gate, 2 Input, Tssop-5; Logic Family / Base Number Nexperia
Gate Type AND AND NOT; AND; AND Gate AND AND NOT; AND AND; AND Gate AND; AND AND; AND Gate
Supply Voltage 5V; 4.5 - 5.5 4.5 V ~ 5.5 V 4.5V~5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V 5.5V
Logic Family TTL; TTL
Propagation Delay 3.6 ns 7.9 ns 7.9 ns 7.9 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input NAND Schmitt trigger - 74AUP1G132GM,132 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
5 suppliers
Low-power X-tal driver with enable and internal resistor; 3-state - 74AUP1Z125GM,132 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 0.8 - 3.6
Output Type 3-State
View Details
Quad 2-input NOR gate - 74HC02BZZ - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
4 suppliers
Low-power 3-input OR-gate - 74AUP1G332GN,132 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
5 suppliers