Nexperia B.V. Quad 2-input NOR gate 74HC02BZZ

Description
The 74HC02; 74HCT02 is a quad 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC02: CMOS level For 74HCT02: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NOR gate - 74HC02BZZ - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NOR gate
74HC02BZZ
Quad 2-input NOR gate 74HC02BZZ
The 74HC02; 74HCT02 is a quad 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC02: CMOS level For 74HCT02: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC02; 74HCT02 is a quad 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC02: CMOS level
    • For 74HCT02: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74HC02BZZDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC02BZZDKR-ND
Gates and Inverters 1727-74HC02BZZDKR-ND
IC GATE NOR 4CH 2-INP 14DHXQFN

IC GATE NOR 4CH 2-INP 14DHXQFN

Supplier's Site Datasheet
Gates and Inverters - 1727-74HC02BZZTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC02BZZTR-ND
Gates and Inverters 1727-74HC02BZZTR-ND
IC GATE NOR 4CH 2-INP 14DHXQFN

IC GATE NOR 4CH 2-INP 14DHXQFN

Supplier's Site Datasheet
Gates and Inverters - 1727-74HC02BZZCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC02BZZCT-ND
Gates and Inverters 1727-74HC02BZZCT-ND
IC GATE NOR 4CH 2-INP 14DHXQFN

IC GATE NOR 4CH 2-INP 14DHXQFN

Supplier's Site Datasheet
Gates and Inverters - 74HC02BZZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC02BZZ
Gates and Inverters 74HC02BZZ
NOR Gate IC 4 Channel 14-DHXQFN (2x2)

NOR Gate IC 4 Channel 14-DHXQFN (2x2)

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC02BZZ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC02BZZ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC02BZZ
IC GATE NOR 4CH 2-INP 14DHXQFN

IC GATE NOR 4CH 2-INP 14DHXQFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC02BZZ 1727-74HC02BZZDKR-ND 74HC02BZZ 74HC02BZZ
Product Name Quad 2-input NOR gate Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR Gate NOR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2V ~ 6V 2V ~ 6V
Logic Family CMOS
Propagation Delay 7 ns 15 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-input NOR gate - 74AHC1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Logic Family CMOS
View Details
7 suppliers
Low-power dual 2-input AND gate - 74AUP2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
Low-power configurable gate with voltage-level translator - 74AUP1T97GW,125 - Nexperia B.V.
Specs
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 2.3 - 3.6
Logic Family CMOS
Propagation Delay 8.7 ns
View Details
3 suppliers
Low-power 3-input OR-gate - 74AUP1G332GM,132 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
5 suppliers