Newport MKS Mirror Mount, Lab Standard, 2.0 in. Diameter, 2 Knob Actuators M2

Description
The M2 Mirror Mount is ideal for general purpose applications that require a compact, robust, kinematic design at an economical price. The M2 holds 2 inch (50.8 mm) diameter optics. UPA-series adaptors allow other various sizes and types of optics to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.
Request a Quote
Description
The M2 Mirror Mount is ideal for general purpose applications that require a compact, robust, kinematic design at an economical price. The M2 holds 2 inch (50.8 mm) diameter optics. UPA-series adaptors allow other various sizes and types of optics to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Lab Standard, 2.0 in. Diameter, 2 Knob Actuators - M2 - Newport MKS
Irvine, CA, United States
Mirror Mount, Lab Standard, 2.0 in. Diameter, 2 Knob Actuators
M2
Mirror Mount, Lab Standard, 2.0 in. Diameter, 2 Knob Actuators M2
The M2 Mirror Mount is ideal for general purpose applications that require a compact, robust, kinematic design at an economical price. The M2 holds 2 inch (50.8 mm) diameter optics. UPA-series adaptors allow other various sizes and types of optics to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.

The M2 Mirror Mount is ideal for general purpose applications that require a compact, robust, kinematic design at an economical price. The M2 holds 2 inch (50.8 mm) diameter optics. UPA-series adaptors allow other various sizes and types of optics to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M2
Product Name Mirror Mount, Lab Standard, 2.0 in. Diameter, 2 Knob Actuators
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Damped Optical Post, Mounting Base, 14 in. Height, 0.29 in. CLR - 45 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Mirror Mount, Tiny, Corner, 0.5 in., 3 Allen-Keys, Retaining Plate - 9871-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Thin Optic, 0.5 in., 100 TPI, 2 Locking Allen-Keys - P50-At21 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
New Mirror Mount, ULTIMA®, Center, 6.0 in., 3 Locking Knob Adjustment - U600-AC3K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 152 mm (6 inch)
Maximum Thickness 23 to 34 mm (0.9055 to 1.34 inch)
View Details