Newport MKS Optical Pedestal, 38.1 mm Height, 0.7 in. Diameter, M4 Thread 9945-M

Description
The 9945-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9945 is 38.1 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. Every pedestal has an M4 threaded hole on each end.
Request a Quote
Description
The 9945-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9945 is 38.1 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. Every pedestal has an M4 threaded hole on each end.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, 38.1 mm Height, 0.7 in. Diameter, M4 Thread - 9945-M - Newport MKS
Irvine, CA, United States
Optical Pedestal, 38.1 mm Height, 0.7 in. Diameter, M4 Thread
9945-M
Optical Pedestal, 38.1 mm Height, 0.7 in. Diameter, M4 Thread 9945-M
The 9945-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9945 is 38.1 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. Every pedestal has an M4 threaded hole on each end.

The 9945-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9945 is 38.1 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. Every pedestal has an M4 threaded hole on each end.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9945-M
Product Name Optical Pedestal, 38.1 mm Height, 0.7 in. Diameter, M4 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mount Adapter, 25.4 mm, 0.6 in. Cylindrical Laser Diode - CLD-1 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Cylindrical Laser Diode Adapter
View Details
Kinematic Base, Magnetic, 2 inch x 2.45 inch - BK-2A - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Knobs - 9807 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details