Newport MKS Optical Post, 1.0 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads TSP-1

Description
The TSP-1 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 1.0 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote
Description
The TSP-1 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 1.0 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 1.0 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads - TSP-1 - Newport MKS
Irvine, CA, United States
Optical Post, 1.0 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads
TSP-1
Optical Post, 1.0 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads TSP-1
The TSP-1 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 1.0 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

The TSP-1 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 1.0 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number TSP-1
Product Name Optical Post, 1.0 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads
Mount Type Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Gimbal Mount, 2.0 in. Diameter, 3-Axis - 8853 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, Top Adjust, 0.5 in., Thick, 2 Allen-Keys - 9810-5-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 5 mm (0.1969 inch)
View Details
Optical Post, 14 in. Height, 1.5 in. Diameter, 1/4-20 Threads Both Ends - 2998 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details