The LSH-7520 is an LED-based solar simulator light source designed for photovoltaic testing, delivering a 2 inch x 2 inch (51 mm x 51 mm) illumination area with Class AAA spectral match, spatial non-uniformity, and temporal stability certified to IEC 60904-9 2007, JIS C8904-9 2017, and ASTM E927-10 2015. It operates from 0.1 to 1.1 SUN, with a calibrated output of 100 mW/cm² at 1.0 SUN across a 400 nm to 1100 nm wavelength range. The unit features independent control of 19 LEDs across six spectral bands, a lifetime of 10,000 hours, and a startup time under 100 ms. It weighs 17.7 kg and supports 0° and 180° mounting orientations with a nominal working distance of 200 mm. Compliance includes CE certification.
The LSH-7520 is a Class AAA LED-based light source with a 2 x 2 in. illuminated area. The LSH-7520 is part of the Oriel® VeraSol-2 system, along with the LSS-7120 LED controller and the CC720 connector cable. The LSH-7520 is certified AAA rated to IEC 60904-9 2007, JIS 8904-9 2017, and ASTM E927-10 2015 for Spectral Match, Spatial Non-Uniformity of Irradiance, and Temporal Instability. The innovative design allows for fully adjustable output, from 0 to 1.1 SUN. Newport Corporation puts each LED based system through rigorous testing for all aspects of the standard to ensure compliance and provides a certificate of calibration. The Oriel VeraSol's rugged design is backed by the Newport Corporation's world wide organization.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | LSH-7520 |
| Product Name | LED Light Source, VeraSol-2, Requires Controller |