The Oriel® Sol-UV-2 UV solar simulator is a 1000 W xenon arc lamp system designed for SPF testing in laboratory and production environments, with a 2 in x 2 in (50.8 mm x 50.8 mm) illumination area. It complies with FDA CFR Part 201.327, ISO 24444:2010(e), and the International SPF Test Method (CTFASA/COLIPA/JCIA/
The Oriel® SOL-UV-2 simulator incorporates a patent pending design to be compliant with FDA CFR Part 201.327, ISO 24444:2019(E) Second Edition, ISO 24443:2021(E) Second Edition, and the International SPF Test Method (CTFASA/COLIPA/JCIA/
Extended Warranties and Installation Service are available for this product. Conact Newport Sales for further information.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | SOL-UV-2 |
| Product Name | UV Solar Simulator, 1000 Watt Xenon Lamp, 2 x 2 inch |
| Power | 1000 watts |