Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 1000 mm EFL, AR.2 coated SPX034AR.2

Description
The SPX034AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 1000.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote
Description
The SPX034AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 1000.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 1000 mm EFL, AR.2 coated - SPX034AR.2 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 1000 mm EFL, AR.2 coated
SPX034AR.2
Plano-Convex Lens, Fused Silica, 25.4 mm, 1000 mm EFL, AR.2 coated SPX034AR.2
The SPX034AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 1000.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

The SPX034AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 1000.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX034AR.2
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 1000 mm EFL, AR.2 coated
Lens Type Spherical Lens
Focal Length 998 mm (39.28 inch)
Center Thickness 3.18 mm (0.1250 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 430-700nm - KBC022AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Lens Kit, 350-700 nm Antireflection Coating - 5720-A-P - Newport MKS
Specs
Lens Type Aspheric
Lens Features Antireflection Coating; Microoptic; Mounted
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 650-1000nm - KBC031AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35mm, 6.4 mm, 430-700 nm - CKX006AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.89 mm (0.1138 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details