Newport MKS Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 1064nm KBX148AR.33

Description
The KBX148AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX148AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 1064nm - KBX148AR.33 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 1064nm
KBX148AR.33
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 1064nm KBX148AR.33
The KBX148AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX148AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX148AR.33
Product Name Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 1064nm
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150 mm FL, Uncoated - CKV150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Plano-Convex Lens, ZnSe, 38.1 mm, 7.5 in. Focal Length, 7.6 mm Edge, DURALENS - 62649-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.6 mm (0.2992 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Meniscus Lens, ZnSe, 38.1 mm, 7.5 in. Focal Length, 7.4 mm Edge, DURALENS - 61983-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, 1000-1550nm - KBX064AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 98.47 mm (3.88 inch)
Center Thickness 4.58 mm (0.1802 inch)
View Details